3900pF ±20% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
SUPPRESSION CAP, 3900PF, X2, 250V, X7R; Capacitance:3900pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
SUPPRESSION CAP, 3900PF, X2, 250V, X7R; Capacitance:3900pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CAS18C392MARGCTR-ND | 71AH1574 |
| Product Name | Ceramic Capacitors | Suppression Cap, 3900Pf, X2, 250V, X7R; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 250 volts | 250 volts |