KEMET Electronics Corporation Ceramic Capacitors CAS18C391FAGGC

Description
390pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
390pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C391FAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C391FAGGCTR-ND
Ceramic Capacitors 399-CAS18C391FAGGCTR-ND
390pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

390pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 390Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1539 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 390Pf, X2, 250V, C0G; Capacitance Kemet
71AH1539
Suppression Cap, 390Pf, X2, 250V, C0G; Capacitance Kemet 71AH1539
SUPPRESSION CAP, 390PF, X2, 250V, C0G; Capacitance:390pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 390PF, X2, 250V, C0G; Capacitance:390pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 390Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1540 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 390Pf, X2, 250V, C0G; Capacitance Kemet
71AH1540
Suppression Cap, 390Pf, X2, 250V, C0G; Capacitance Kemet 71AH1540
SUPPRESSION CAP, 390PF, X2, 250V, C0G; Capacitance:390pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 390PF, X2, 250V, C0G; Capacitance:390pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C391FAGGCTR-ND 71AH1539
Product Name Ceramic Capacitors Suppression Cap, 390Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers