KEMET Electronics Corporation Ceramic Capacitors CAS18C390KAGFC

Description
39pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
39pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C390KAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C390KAGFCTR-ND
Ceramic Capacitors 399-CAS18C390KAGFCTR-ND
39pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

39pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1530 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1530
Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1530
SUPPRESSION CAP, 39PF, X1/Y2, 250V, C0G; Capacitance:39pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 39PF, X1/Y2, 250V, C0G; Capacitance:39pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1529 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1529
Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1529
SUPPRESSION CAP, 39PF, X1/Y2, 250V, C0G; Capacitance:39pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 39PF, X1/Y2, 250V, C0G; Capacitance:39pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C390KAGFCTR-ND 71AH1530
Product Name Ceramic Capacitors Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Capacitors - Ceramic Capacitors - 1329362-C0603C472K1RAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers