KEMET Electronics Corporation Ceramic Capacitors CAS18C270FAGGC

Description
27pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
27pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C270FAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C270FAGGCTR-ND
Ceramic Capacitors 399-CAS18C270FAGGCTR-ND
27pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

27pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS18C270FAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C270FAGGC
Ceramic Capacitors CAS18C270FAGGC
SFTY 1812 27PF X2 250 C0G 1%

SFTY 1812 27PF X2 250 C0G 1%

Supplier's Site Datasheet
Suppression Cap, 27Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1397 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 27Pf, X2, 250V, C0G; Capacitance Kemet
71AH1397
Suppression Cap, 27Pf, X2, 250V, C0G; Capacitance Kemet 71AH1397
SUPPRESSION CAP, 27PF, X2, 250V, C0G; Capacitance:27pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 27PF, X2, 250V, C0G; Capacitance:27pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 27Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1398 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 27Pf, X2, 250V, C0G; Capacitance Kemet
71AH1398
Suppression Cap, 27Pf, X2, 250V, C0G; Capacitance Kemet 71AH1398
SUPPRESSION CAP, 27PF, X2, 250V, C0G; Capacitance:27pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 27PF, X2, 250V, C0G; Capacitance:27pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C270FAGGCTR-ND CAS18C270FAGGC 71AH1397
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 27Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers