KEMET Electronics Corporation Ceramic Capacitors CAS18C220FAGGC

Description
22pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
22pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C220FAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C220FAGGCTR-ND
Ceramic Capacitors 399-CAS18C220FAGGCTR-ND
22pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

22pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 22Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1345 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 22Pf, X2, 250V, C0G; Capacitance Kemet
71AH1345
Suppression Cap, 22Pf, X2, 250V, C0G; Capacitance Kemet 71AH1345
SUPPRESSION CAP, 22PF, X2, 250V, C0G; Capacitance:22pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 22PF, X2, 250V, C0G; Capacitance:22pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 22Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1346 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 22Pf, X2, 250V, C0G; Capacitance Kemet
71AH1346
Suppression Cap, 22Pf, X2, 250V, C0G; Capacitance Kemet 71AH1346
SUPPRESSION CAP, 22PF, X2, 250V, C0G; Capacitance:22pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 22PF, X2, 250V, C0G; Capacitance:22pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS18C220FAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C220FAGGC
Ceramic Capacitors CAS18C220FAGGC
SFTY 1812 22PF X2 250 C0G 1%

SFTY 1812 22PF X2 250 C0G 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C220FAGGCTR-ND 71AH1345 CAS18C220FAGGC
Product Name Ceramic Capacitors Suppression Cap, 22Pf, X2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701165 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers