KEMET Electronics Corporation Ceramic Capacitors CAS18C152MARGC

Description
1500pF ±20% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote
Description
1500pF ±20% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Suppression Cap, part number 71AH1290, features a capacitance of 1500 pF with a tolerance of ±20%. It is classified as an X2 safety capacitor, suitable for applications with a voltage rating of 250 VAC. The capacitor is constructed using X7R dielectric material, which provides stable capacitance over a temperature range of -55°C to +125°C. This component is designed for surface mount applications, with dimensions of 4.5 mm x 3.2 mm x 2 mm in a 1812 package size. It has a dissipation factor of 2.5% at 1 kHz and 1.0 Vrms, and an insulation resistance of 10 GOhms. The product is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. It is packaged in tape and reel format, with a quantity of 1000 units per package.

Datasheet Summary
Powered by GS/AI

The Suppression Cap, part number 71AH1290, features a capacitance of 1500 pF with a tolerance of ±20%. It is classified as an X2 safety capacitor, suitable for applications with a voltage rating of 250 VAC. The capacitor is constructed using X7R dielectric material, which provides stable capacitance over a temperature range of -55°C to +125°C. This component is designed for surface mount applications, with dimensions of 4.5 mm x 3.2 mm x 2 mm in a 1812 package size. It has a dissipation factor of 2.5% at 1 kHz and 1.0 Vrms, and an insulation resistance of 10 GOhms. The product is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. It is packaged in tape and reel format, with a quantity of 1000 units per package.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C152MARGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C152MARGCTR-ND
Ceramic Capacitors 399-CAS18C152MARGCTR-ND
1500pF ±20% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

1500pF ±20% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS18C152MARGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C152MARGC
Ceramic Capacitors CAS18C152MARGC
SFTY 1812 1.5NF X2 250 X7R 20%

SFTY 1812 1.5NF X2 250 X7R 20%

Supplier's Site Datasheet
Suppression Cap, 1500Pf, X2, 250V, X7R; Capacitance Kemet - 71AH1289 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1500Pf, X2, 250V, X7R; Capacitance Kemet
71AH1289
Suppression Cap, 1500Pf, X2, 250V, X7R; Capacitance Kemet 71AH1289
SUPPRESSION CAP, 1500PF, X2, 250V, X7R; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 1500PF, X2, 250V, X7R; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 1500Pf, X2, 250V, X7R; Capacitance Kemet - 71AH1290 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1500Pf, X2, 250V, X7R; Capacitance Kemet
71AH1290
Suppression Cap, 1500Pf, X2, 250V, X7R; Capacitance Kemet 71AH1290
SUPPRESSION CAP, 1500PF, X2, 250V, X7R; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 1500PF, X2, 250V, X7R; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C152MARGCTR-ND CAS18C152MARGC 71AH1289
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 1500Pf, X2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details