KEMET Electronics Corporation Ceramic Capacitors CAS18C150FAGGC

Description
15pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote
Description
15pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Suppression Cap, part number 71AH1241, is a ceramic multilayer capacitor (MLCC) designed for industrial applications. It features a capacitance of 15 pF with a tolerance of ±1%. The capacitor is rated for a maximum AC voltage of 250 VAC and operates within a temperature range of -55°C to +125°C. It has a temperature coefficient of C0G, ensuring stable capacitance over varying temperatures. The component is packaged in a surface mount 1812 case size, with dimensions of 4.5mm x 3.2mm x 1.25mm. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The capacitor also boasts an insulation resistance of 100 GOhms and a quality factor of 700, indicating good performance characteristics.

Datasheet Summary
Powered by GS/AI

The Suppression Cap, part number 71AH1241, is a ceramic multilayer capacitor (MLCC) designed for industrial applications. It features a capacitance of 15 pF with a tolerance of ±1%. The capacitor is rated for a maximum AC voltage of 250 VAC and operates within a temperature range of -55°C to +125°C. It has a temperature coefficient of C0G, ensuring stable capacitance over varying temperatures. The component is packaged in a surface mount 1812 case size, with dimensions of 4.5mm x 3.2mm x 1.25mm. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The capacitor also boasts an insulation resistance of 100 GOhms and a quality factor of 700, indicating good performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C150FAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C150FAGGCTR-ND
Ceramic Capacitors 399-CAS18C150FAGGCTR-ND
15pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

15pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 15Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1241 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 15Pf, X2, 250V, C0G; Capacitance Kemet
71AH1241
Suppression Cap, 15Pf, X2, 250V, C0G; Capacitance Kemet 71AH1241
SUPPRESSION CAP, 15PF, X2, 250V, C0G; Capacitance:15pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 15PF, X2, 250V, C0G; Capacitance:15pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 15Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1242 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 15Pf, X2, 250V, C0G; Capacitance Kemet
71AH1242
Suppression Cap, 15Pf, X2, 250V, C0G; Capacitance Kemet 71AH1242
SUPPRESSION CAP, 15PF, X2, 250V, C0G; Capacitance:15pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 15PF, X2, 250V, C0G; Capacitance:15pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C150FAGGCTR-ND 71AH1241
Product Name Ceramic Capacitors Suppression Cap, 15Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details