KEMET Electronics Corporation Ceramic Capacitors CAS17C681MAGGC

Description
680pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
680pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C681MAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C681MAGGCTR-ND
Ceramic Capacitors 399-CAS17C681MAGGCTR-ND
680pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

680pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS17C681MAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C681MAGGC
Ceramic Capacitors CAS17C681MAGGC
SFTY 1808 680PF X2 250 C0G 20%

SFTY 1808 680PF X2 250 C0G 20%

Supplier's Site Datasheet
Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1064 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet
71AH1064
Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet 71AH1064
SUPPRESSION CAP, 680PF, X2, 250V, C0G; Capacitance:680pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 680PF, X2, 250V, C0G; Capacitance:680pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1063 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet
71AH1063
Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet 71AH1063
SUPPRESSION CAP, 680PF, X2, 250V, C0G; Capacitance:680pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 680PF, X2, 250V, C0G; Capacitance:680pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C681MAGGCTR-ND CAS17C681MAGGC 71AH1064
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH1R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details