KEMET Electronics Corporation Ceramic Capacitors CAS17C680FAGFC

Description
68pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
68pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C680FAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C680FAGFCTR-ND
Ceramic Capacitors 399-CAS17C680FAGFCTR-ND
68pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

68pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 68Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1027 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 68Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1027
Suppression Cap, 68Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1027
SUPPRESSION CAP, 68PF, X1/Y2, 250V, C0G; Capacitance:68pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 68PF, X1/Y2, 250V, C0G; Capacitance:68pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 68Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1028 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 68Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1028
Suppression Cap, 68Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1028
SUPPRESSION CAP, 68PF, X1/Y2, 250V, C0G; Capacitance:68pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 68PF, X1/Y2, 250V, C0G; Capacitance:68pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C680FAGFCTR-ND 71AH1027
Product Name Ceramic Capacitors Suppression Cap, 68Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - C0603C221K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers