The Suppression Cap, part number 71AH0986, is a ceramic multilayer capacitor (MLCC) designed for industrial applications. It features a capacitance of 56 pF with a tolerance of ±2% and is rated for an AC voltage of 250 VAC, classified as X2 for safety. The capacitor operates within a temperature range of -55°C to +125°C and has a temperature coefficient of C0G, indicating stable capacitance over temperature variations. The component is packaged in a surface mount configuration with dimensions of 4.5 mm x 2.03 mm x 1.6 mm, suitable for compact designs. It has a high insulation resistance of 100 GOhms and a quality factor of 1000, making it suitable for high-frequency applications. The product is RoHS compliant and halogen-free, aligning with modern environmental standards.
56pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
SUPPRESSION CAP, 56PF, X2, 250V, C0G; Capacitance:56pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
SUPPRESSION CAP, 56PF, X2, 250V, C0G; Capacitance:56pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CAS17C560GAGGCTR-ND | 71AH0986 |
| Product Name | Ceramic Capacitors | Suppression Cap, 56Pf, X2, 250V, C0G; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |
| WVDC | 250 volts | 250 volts |