KEMET Electronics Corporation Ceramic Capacitors CAS17C560FAGGC

Description
56pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote
Description
56pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Suppression Cap, part number 71AH0981, features a capacitance of 56 pF with a tolerance of ±1%. It is designed for safety applications with a voltage rating of 250 VAC, classified as X2. The capacitor is constructed as a surface mount device (SMD) in a 1808 package size, measuring 4.5mm x 2.03mm x 1.6mm. It operates effectively within a temperature range of -55°C to +125°C and has a temperature coefficient of C0G, ensuring stable performance. The insulation resistance is rated at 100 GOhms, and it has a quality factor of 1000. This component is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Suppression Cap, part number 71AH0981, features a capacitance of 56 pF with a tolerance of ±1%. It is designed for safety applications with a voltage rating of 250 VAC, classified as X2. The capacitor is constructed as a surface mount device (SMD) in a 1808 package size, measuring 4.5mm x 2.03mm x 1.6mm. It operates effectively within a temperature range of -55°C to +125°C and has a temperature coefficient of C0G, ensuring stable performance. The insulation resistance is rated at 100 GOhms, and it has a quality factor of 1000. This component is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C560FAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C560FAGGCTR-ND
Ceramic Capacitors 399-CAS17C560FAGGCTR-ND
56pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

56pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 56Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0982 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 56Pf, X2, 250V, C0G; Capacitance Kemet
71AH0982
Suppression Cap, 56Pf, X2, 250V, C0G; Capacitance Kemet 71AH0982
SUPPRESSION CAP, 56PF, X2, 250V, C0G; Capacitance:56pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 56PF, X2, 250V, C0G; Capacitance:56pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 56Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0981 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 56Pf, X2, 250V, C0G; Capacitance Kemet
71AH0981
Suppression Cap, 56Pf, X2, 250V, C0G; Capacitance Kemet 71AH0981
SUPPRESSION CAP, 56PF, X2, 250V, C0G; Capacitance:56pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 56PF, X2, 250V, C0G; Capacitance:56pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C560FAGGCTR-ND 71AH0982
Product Name Ceramic Capacitors Suppression Cap, 56Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107SVL016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers