KEMET Electronics Corporation Ceramic Capacitors CAS17C509DAGGC

Description
5pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
5pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C509DAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C509DAGGCTR-ND
Ceramic Capacitors 399-CAS17C509DAGGCTR-ND
5pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

5pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 5Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0977 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 5Pf, X2, 250V, C0G; Capacitance Kemet
71AH0977
Suppression Cap, 5Pf, X2, 250V, C0G; Capacitance Kemet 71AH0977
SUPPRESSION CAP, 5PF, X2, 250V, C0G; Capacitance:5pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 5PF, X2, 250V, C0G; Capacitance:5pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 5Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0978 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 5Pf, X2, 250V, C0G; Capacitance Kemet
71AH0978
Suppression Cap, 5Pf, X2, 250V, C0G; Capacitance Kemet 71AH0978
SUPPRESSION CAP, 5PF, X2, 250V, C0G; Capacitance:5pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 5PF, X2, 250V, C0G; Capacitance:5pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C509DAGGCTR-ND 71AH0977
Product Name Ceramic Capacitors Suppression Cap, 5Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts
WVAC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details