KEMET Electronics Corporation Ceramic Capacitors CAS17C471KARFC

Description
470pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
470pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C471KARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C471KARFCTR-ND
Ceramic Capacitors 399-CAS17C471KARFCTR-ND
470pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CAS17C471KARFCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C471KARFCDKR-ND
Ceramic Capacitors 399-CAS17C471KARFCDKR-ND
SFTY 1808 470PF X1 250 / Y2 250

SFTY 1808 470PF X1 250 / Y2 250

Buy Now Datasheet
Ceramic Capacitors - 399-CAS17C471KARFCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C471KARFCCT-ND
Ceramic Capacitors 399-CAS17C471KARFCCT-ND
SFTY 1808 470PF X1 250 / Y2 250

SFTY 1808 470PF X1 250 / Y2 250

Buy Now Datasheet
Suppression Cap, 470Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0963 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 470Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0963
Suppression Cap, 470Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0963
SUPPRESSION CAP, 470PF, X1/Y2, 250V, X7R; Capacitance:470pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 470PF, X1/Y2, 250V, X7R; Capacitance:470pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 470Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0964 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 470Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0964
Suppression Cap, 470Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0964
SUPPRESSION CAP, 470PF, X1/Y2, 250V, X7R; Capacitance:470pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 470PF, X1/Y2, 250V, X7R; Capacitance:470pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - CAS17C471KARFC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CAS17C471KARFC
Capacitors - Ceramic Capacitors CAS17C471KARFC
SFTY 1808 470PF X1 250 / Y2 250

SFTY 1808 470PF X1 250 / Y2 250

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CAS17C471KARFCTR-ND 399-CAS17C471KARFCDKR-ND 71AH0963 CAS17C471KARFC
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 470Pf, X1/y2, 250V, X7R; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX181K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details