The Suppression Cap, part number 71AH0944, features a capacitance of 47 pF with a tolerance of ±10%. It is designed for safety applications with a voltage rating of 250 VAC for both X1 and Y2 classifications. This industrial-grade, safety MLCC (Multi-Layer Ceramic Capacitor) is constructed in a surface mount device (SMD) style with dimensions of 4.5 mm x 2.03 mm x 1.6 mm, conforming to the 1808 chip size. The capacitor operates within a temperature range of -55°C to +125°C and has a temperature coefficient of C0G, ensuring stable performance with minimal capacitance change over temperature. It also boasts an insulation resistance of 100 GOhms and a quality factor of 1000. The product is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications. It is packaged in tape and reel format, with a quantity of 2000 units per reel.
47pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
SUPPRESSION CAP, 47PF, X1/Y2, 250V, C0G; Capacitance:47pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes
SUPPRESSION CAP, 47PF, X1/Y2, 250V, C0G; Capacitance:47pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CAS17C470KAGFCTR-ND | 71AH0943 |
| Product Name | Ceramic Capacitors | Suppression Cap, 47Pf, X1/y2, 250V, C0G; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 250 volts | 250 volts |