KEMET Electronics Corporation Ceramic Capacitors CAS17C470GAGFC

Description
47pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
47pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C470GAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C470GAGFCTR-ND
Ceramic Capacitors 399-CAS17C470GAGFCTR-ND
47pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

47pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 47Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0936 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 47Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0936
Suppression Cap, 47Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0936
SUPPRESSION CAP, 47PF, X1/Y2, 250V, C0G; Capacitance:47pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 47PF, X1/Y2, 250V, C0G; Capacitance:47pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 47Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0935 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 47Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0935
Suppression Cap, 47Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0935
SUPPRESSION CAP, 47PF, X1/Y2, 250V, C0G; Capacitance:47pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 47PF, X1/Y2, 250V, C0G; Capacitance:47pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C470GAGFCTR-ND 71AH0936
Product Name Ceramic Capacitors Suppression Cap, 47Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details