KEMET Electronics Corporation Ceramic Capacitors CAS17C390MAGGC

Description
39pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
39pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C390MAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C390MAGGCTR-ND
Ceramic Capacitors 399-CAS17C390MAGGCTR-ND
39pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

39pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 39Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0902 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 39Pf, X2, 250V, C0G; Capacitance Kemet
71AH0902
Suppression Cap, 39Pf, X2, 250V, C0G; Capacitance Kemet 71AH0902
SUPPRESSION CAP, 39PF, X2, 250V, C0G; Capacitance:39pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 39PF, X2, 250V, C0G; Capacitance:39pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 39Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0901 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 39Pf, X2, 250V, C0G; Capacitance Kemet
71AH0901
Suppression Cap, 39Pf, X2, 250V, C0G; Capacitance Kemet 71AH0901
SUPPRESSION CAP, 39PF, X2, 250V, C0G; Capacitance:39pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 39PF, X2, 250V, C0G; Capacitance:39pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C390MAGGCTR-ND 71AH0902
Product Name Ceramic Capacitors Suppression Cap, 39Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C553U050CJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers