KEMET Electronics Corporation Ceramic Capacitors CAS17C390MAGFC

Description
39pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
39pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C390MAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C390MAGFCTR-ND
Ceramic Capacitors 399-CAS17C390MAGFCTR-ND
39pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

39pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0899 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0899
Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0899
SUPPRESSION CAP, 39PF, X1/Y2, 250V, C0G; Capacitance:39pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 39PF, X1/Y2, 250V, C0G; Capacitance:39pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0900 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0900
Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0900
SUPPRESSION CAP, 39PF, X1/Y2, 250V, C0G; Capacitance:39pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 39PF, X1/Y2, 250V, C0G; Capacitance:39pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C390MAGFCTR-ND 71AH0899
Product Name Ceramic Capacitors Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C102K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details