KEMET Electronics Corporation Ceramic Capacitors CAS17C221MARFC

Description
220pF ±20% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
220pF ±20% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C221MARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C221MARFCTR-ND
Ceramic Capacitors 399-CAS17C221MARFCTR-ND
220pF ±20% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

220pF ±20% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0767 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0767
Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0767
SUPPRESSION CAP, 220PF, X1/Y2, 250V, X7R; Capacitance:220pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 220PF, X1/Y2, 250V, X7R; Capacitance:220pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0768 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0768
Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0768
SUPPRESSION CAP, 220PF, X1/Y2, 250V, X7R; Capacitance:220pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 220PF, X1/Y2, 250V, X7R; Capacitance:220pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS17C221MARFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C221MARFC
Ceramic Capacitors CAS17C221MARFC
SFTY 1808 220PF X1 250 / Y2 250

SFTY 1808 220PF X1 250 / Y2 250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C221MARFCTR-ND 71AH0767 CAS17C221MARFC
Product Name Ceramic Capacitors Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details