KEMET Electronics Corporation Ceramic Capacitors CAS17C221KAGGC

Description
220pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
220pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C221KAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C221KAGGCTR-ND
Ceramic Capacitors 399-CAS17C221KAGGCTR-ND
220pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

220pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS17C221KAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C221KAGGC
Ceramic Capacitors CAS17C221KAGGC
SFTY 1808 220PF X2 250 C0G 10%

SFTY 1808 220PF X2 250 C0G 10%

Supplier's Site Datasheet
Suppression Cap, 220Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0758 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 220Pf, X2, 250V, C0G; Capacitance Kemet
71AH0758
Suppression Cap, 220Pf, X2, 250V, C0G; Capacitance Kemet 71AH0758
SUPPRESSION CAP, 220PF, X2, 250V, C0G; Capacitance:220pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 220PF, X2, 250V, C0G; Capacitance:220pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 220Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0757 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 220Pf, X2, 250V, C0G; Capacitance Kemet
71AH0757
Suppression Cap, 220Pf, X2, 250V, C0G; Capacitance Kemet 71AH0757
SUPPRESSION CAP, 220PF, X2, 250V, C0G; Capacitance:220pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 220PF, X2, 250V, C0G; Capacitance:220pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C221KAGGCTR-ND CAS17C221KAGGC 71AH0758
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 220Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers