KEMET Electronics Corporation Ceramic Capacitors CAS17C181JAGFC

Description
180pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
180pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C181JAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C181JAGFCTR-ND
Ceramic Capacitors 399-CAS17C181JAGFCTR-ND
180pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

180pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 180Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0690 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 180Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0690
Suppression Cap, 180Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0690
SUPPRESSION CAP, 180PF, X1/Y2, 250V, C0G; Capacitance:180pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 180PF, X1/Y2, 250V, C0G; Capacitance:180pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 180Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0689 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 180Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0689
Suppression Cap, 180Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0689
SUPPRESSION CAP, 180PF, X1/Y2, 250V, C0G; Capacitance:180pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 180PF, X1/Y2, 250V, C0G; Capacitance:180pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CAS17C181JAGFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C181JAGFC
Ceramic Capacitors CAS17C181JAGFC
SFTY 1808 180PF X1 250 / Y2 250

SFTY 1808 180PF X1 250 / Y2 250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C181JAGFCTR-ND 71AH0690 CAS17C181JAGFC
Product Name Ceramic Capacitors Suppression Cap, 180Pf, X1/y2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details