KEMET Electronics Corporation Ceramic Capacitors CAS17C152KARGC

Description
1500pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C152KARGCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C152KARGCDKR-ND
Ceramic Capacitors 399-CAS17C152KARGCDKR-ND
1500pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

1500pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CAS17C152KARGCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C152KARGCCT-ND
Ceramic Capacitors 399-CAS17C152KARGCCT-ND
1500pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

1500pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CAS17C152KARGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C152KARGCTR-ND
Ceramic Capacitors 399-CAS17C152KARGCTR-ND
1500pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

1500pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1954867 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1954867
MLCCs - Multilayer Ceramic Capacitors 1954867
KEMET CAS17C152KARGC

KEMET CAS17C152KARGC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1954868P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1954868P
MLCCs - Multilayer Ceramic Capacitors 1954868P
KEMET CAS17C152KARGC

KEMET CAS17C152KARGC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1954868 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1954868
MLCCs - Multilayer Ceramic Capacitors 1954868
KEMET CAS17C152KARGC

KEMET CAS17C152KARGC

Supplier's Site
Suppression Cap, 1500Pf, Class X2; Capacitance Kemet - 71AH0658 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1500Pf, Class X2; Capacitance Kemet
71AH0658
Suppression Cap, 1500Pf, Class X2; Capacitance Kemet 71AH0658
SUPPRESSION CAP, 1500PF, CLASS X2; Capacitance:1500pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 1500PF, CLASS X2; Capacitance:1500pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 1500Pf, Class X2 Rohs Compliant Kemet - 42AH1645 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1500Pf, Class X2 Rohs Compliant Kemet
42AH1645
Suppression Cap, 1500Pf, Class X2 Rohs Compliant Kemet 42AH1645
SUPPRESSION CAP, 1500PF, CLASS X2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 1500PF, CLASS X2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CAS17C152KARGC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CAS17C152KARGC
Capacitors - Ceramic Capacitors CAS17C152KARGC
CAP CER 1500PF 250VAC X7R 1808

CAP CER 1500PF 250VAC X7R 1808

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CAS17C152KARGCDKR-ND 399-CAS17C152KARGCCT-ND 1954867 1954868P 71AH0658 42AH1645 CAS17C152KARGC
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Suppression Cap, 1500Pf, Class X2; Capacitance Kemet Suppression Cap, 1500Pf, Class X2 Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details