KEMET Electronics Corporation Ceramic Capacitors CAS17C151KARFC

Description
150pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote
Description
150pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Suppression Cap, part number 71AH0643, features a capacitance of 150 pF with a tolerance of ±10%. It is classified under safety categories X1 and Y2, making it suitable for applications requiring safety-rated components. The capacitor has a voltage rating of 250 VAC for both X1 and Y2 applications. It is constructed as an SMD chip with dimensions of 4.5 mm in length, 2.03 mm in width, and 1.6 mm in thickness, adhering to the 1808 package size. The temperature range for operation is from -55°C to +125°C, and it utilizes an X7R dielectric with a capacitance change of 15% at 1 kHz and 1 Vrms. The dissipation factor is specified at 2.5% under the same measurement conditions, and the insulation resistance is rated at 10 GOhms. This component is RoHS compliant and halogen-free, with a packaging quantity of 2000 units per reel.

Datasheet Summary
Powered by GS/AI

The Suppression Cap, part number 71AH0643, features a capacitance of 150 pF with a tolerance of ±10%. It is classified under safety categories X1 and Y2, making it suitable for applications requiring safety-rated components. The capacitor has a voltage rating of 250 VAC for both X1 and Y2 applications. It is constructed as an SMD chip with dimensions of 4.5 mm in length, 2.03 mm in width, and 1.6 mm in thickness, adhering to the 1808 package size. The temperature range for operation is from -55°C to +125°C, and it utilizes an X7R dielectric with a capacitance change of 15% at 1 kHz and 1 Vrms. The dissipation factor is specified at 2.5% under the same measurement conditions, and the insulation resistance is rated at 10 GOhms. This component is RoHS compliant and halogen-free, with a packaging quantity of 2000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C151KARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C151KARFCTR-ND
Ceramic Capacitors 399-CAS17C151KARFCTR-ND
150pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

150pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CAS17C151KARFCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C151KARFCCT-ND
Ceramic Capacitors 399-CAS17C151KARFCCT-ND
SFTY 1808 150PF X1 250 / Y2 250

SFTY 1808 150PF X1 250 / Y2 250

Buy Now Datasheet
Ceramic Capacitors - 399-CAS17C151KARFCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C151KARFCDKR-ND
Ceramic Capacitors 399-CAS17C151KARFCDKR-ND
SFTY 1808 150PF X1 250 / Y2 250

SFTY 1808 150PF X1 250 / Y2 250

Buy Now Datasheet
Ceramic Capacitors - CAS17C151KARFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C151KARFC
Ceramic Capacitors CAS17C151KARFC
SFTY 1808 150PF X1 250 / Y2 250

SFTY 1808 150PF X1 250 / Y2 250

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CAS17C151KARFC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CAS17C151KARFC
Capacitors - Ceramic Capacitors CAS17C151KARFC
SFTY 1808 150PF X1 250 / Y2 250

SFTY 1808 150PF X1 250 / Y2 250

Supplier's Site
Suppression Cap, 150Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0643 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0643
Suppression Cap, 150Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0643
SUPPRESSION CAP, 150PF, X1/Y2, 250V, X7R; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 150PF, X1/Y2, 250V, X7R; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 150Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0644 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0644
Suppression Cap, 150Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0644
SUPPRESSION CAP, 150PF, X1/Y2, 250V, X7R; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 150PF, X1/Y2, 250V, X7R; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CAS17C151KARFCTR-ND 399-CAS17C151KARFCDKR-ND CAS17C151KARFC CAS17C151KARFC 71AH0643
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Suppression Cap, 150Pf, X1/y2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details