KEMET Electronics Corporation Ceramic Capacitors CAS17C101KARFC

Description
100pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
100pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C101KARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C101KARFCTR-ND
Ceramic Capacitors 399-CAS17C101KARFCTR-ND
100pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

100pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CAS17C101KARFCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C101KARFCCT-ND
Ceramic Capacitors 399-CAS17C101KARFCCT-ND
SFTY 1808 100PF X1 250 / Y2 250

SFTY 1808 100PF X1 250 / Y2 250

Buy Now Datasheet
Ceramic Capacitors - 399-CAS17C101KARFCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C101KARFCDKR-ND
Ceramic Capacitors 399-CAS17C101KARFCDKR-ND
SFTY 1808 100PF X1 250 / Y2 250

SFTY 1808 100PF X1 250 / Y2 250

Buy Now Datasheet
Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0521 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0521
Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0521
SUPPRESSION CAP, 100PF, X1/Y2, 250V, X7R; Capacitance:100pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 100PF, X1/Y2, 250V, X7R; Capacitance:100pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0522 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0522
Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0522
SUPPRESSION CAP, 100PF, X1/Y2, 250V, X7R; Capacitance:100pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 100PF, X1/Y2, 250V, X7R; Capacitance:100pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C101KARFCTR-ND 399-CAS17C101KARFCDKR-ND 71AH0521
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 226XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers