KEMET Electronics Corporation Ceramic Capacitors CAS17C101FAGFC

Description
100pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
100pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C101FAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C101FAGFCTR-ND
Ceramic Capacitors 399-CAS17C101FAGFCTR-ND
100pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

100pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 100Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0504 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 100Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0504
Suppression Cap, 100Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0504
SUPPRESSION CAP, 100PF, X1/Y2, 250V, C0G; Capacitance:100pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 100PF, X1/Y2, 250V, C0G; Capacitance:100pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 100Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0503 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 100Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0503
Suppression Cap, 100Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0503
SUPPRESSION CAP, 100PF, X1/Y2, 250V, C0G; Capacitance:100pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 100PF, X1/Y2, 250V, C0G; Capacitance:100pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS17C101FAGFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C101FAGFC
Ceramic Capacitors CAS17C101FAGFC
SFTY 1808 100PF X1 250 / Y2 250

SFTY 1808 100PF X1 250 / Y2 250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C101FAGFCTR-ND 71AH0504 CAS17C101FAGFC
Product Name Ceramic Capacitors Suppression Cap, 100Pf, X1/y2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details