KEMET Electronics Corporation Ceramic Capacitors CAN22C334KARACTU

Description
CAP CER 0.33UF 250VAC X7R 2225
Request a Quote Datasheet
Description
CAP CER 0.33UF 250VAC X7R 2225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAN22C334KARACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAN22C334KARACTUDKR-ND
Ceramic Capacitors 399-CAN22C334KARACTUDKR-ND
CAP CER 0.33UF 250VAC X7R 2225

CAP CER 0.33UF 250VAC X7R 2225

Buy Now Datasheet
Ceramic Capacitors - 399-CAN22C334KARACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAN22C334KARACTUCT-ND
Ceramic Capacitors 399-CAN22C334KARACTUCT-ND
CAP CER 0.33UF 250VAC X7R 2225

CAP CER 0.33UF 250VAC X7R 2225

Buy Now Datasheet
Ceramic Capacitors - 399-CAN22C334KARACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAN22C334KARACTUTR-ND
Ceramic Capacitors 399-CAN22C334KARACTUTR-ND
0.33µF ±10% 250VAC Ceramic Capacitor X7R 2225 (5763 Metric)

0.33µF ±10% 250VAC Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-CAN22C334KARACTUDKR-ND 399-CAN22C334KARACTUCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SML016MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers