KEMET Electronics Corporation Cap, 2200Pf, 250Vac, Mlcc, 2225; Capacitance Kemet CAN22C222GAGACTU

Description
CAP, 2200PF, 250VAC, MLCC, 2225; Capacitance:2200pF; Voltage(DC):-; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:5.6mm RoHS Compliant: Yes
Description
CAP, 2200PF, 250VAC, MLCC, 2225; Capacitance:2200pF; Voltage(DC):-; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:5.6mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Kemet CAN22C222GAGACTU is a surface mount multilayer ceramic capacitor (MLCC) with a capacitance of 2200 pF and an AC voltage rating of 250 VAC. It features a capacitance tolerance of ±2% and operates within a temperature range of -55°C to +125°C. The capacitor is classified as C0G, indicating it has a stable temperature coefficient. In terms of physical dimensions, the chip size is 2225, measuring 5.6 mm in length, 6.4 mm in width, and 1.4 mm in thickness. The device is packaged in a tape and reel format, with a quantity of 1000 units per reel. It is RoHS compliant and has a high insulation resistance of 10 GOhms. The capacitor also exhibits a low dissipation factor of 0.1% at 1 kHz and 1.0 Vrms, making it suitable for various applications requiring stable performance.

Datasheet Summary
Powered by GS/AI

The Kemet CAN22C222GAGACTU is a surface mount multilayer ceramic capacitor (MLCC) with a capacitance of 2200 pF and an AC voltage rating of 250 VAC. It features a capacitance tolerance of ±2% and operates within a temperature range of -55°C to +125°C. The capacitor is classified as C0G, indicating it has a stable temperature coefficient. In terms of physical dimensions, the chip size is 2225, measuring 5.6 mm in length, 6.4 mm in width, and 1.4 mm in thickness. The device is packaged in a tape and reel format, with a quantity of 1000 units per reel. It is RoHS compliant and has a high insulation resistance of 10 GOhms. The capacitor also exhibits a low dissipation factor of 0.1% at 1 kHz and 1.0 Vrms, making it suitable for various applications requiring stable performance.

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Pf, 250Vac, Mlcc, 2225; Capacitance Kemet - 70AH2873 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 250Vac, Mlcc, 2225; Capacitance Kemet
70AH2873
Cap, 2200Pf, 250Vac, Mlcc, 2225; Capacitance Kemet 70AH2873
CAP, 2200PF, 250VAC, MLCC, 2225; Capacitance:2200pF; Voltage(DC):-; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:5.6mm RoHS Compliant: Yes

CAP, 2200PF, 250VAC, MLCC, 2225; Capacitance:2200pF; Voltage(DC):-; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 250Vac, Mlcc, 2225; Capacitance Kemet - 70AH2874 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 250Vac, Mlcc, 2225; Capacitance Kemet
70AH2874
Cap, 2200Pf, 250Vac, Mlcc, 2225; Capacitance Kemet 70AH2874
CAP, 2200PF, 250VAC, MLCC, 2225; Capacitance:2200pF; Voltage(DC):-; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:5.6mm RoHS Compliant: Yes

CAP, 2200PF, 250VAC, MLCC, 2225; Capacitance:2200pF; Voltage(DC):-; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 70AH2873
Product Name Cap, 2200Pf, 250Vac, Mlcc, 2225; Capacitance Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details