KEMET Electronics Corporation Cap, 1500Pf, 250Vac, Mlcc, 1825; Capacitance Kemet CAN19C152GAGACTU

Description
CAP, 1500PF, 250VAC, MLCC, 1825; Capacitance:1500pF; Voltage(DC):-; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:4.5mm RoHS Compliant: Yes
Datasheet
Description
CAP, 1500PF, 250VAC, MLCC, 1825; Capacitance:1500pF; Voltage(DC):-; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:4.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1500Pf, 250Vac, Mlcc, 1825; Capacitance Kemet - 70AH2234 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 250Vac, Mlcc, 1825; Capacitance Kemet
70AH2234
Cap, 1500Pf, 250Vac, Mlcc, 1825; Capacitance Kemet 70AH2234
CAP, 1500PF, 250VAC, MLCC, 1825; Capacitance:1500pF; Voltage(DC):-; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:4.5mm RoHS Compliant: Yes

CAP, 1500PF, 250VAC, MLCC, 1825; Capacitance:1500pF; Voltage(DC):-; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Pf, 250Vac, Mlcc, 1825; Capacitance Kemet - 70AH2233 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 250Vac, Mlcc, 1825; Capacitance Kemet
70AH2233
Cap, 1500Pf, 250Vac, Mlcc, 1825; Capacitance Kemet 70AH2233
CAP, 1500PF, 250VAC, MLCC, 1825; Capacitance:1500pF; Voltage(DC):-; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:4.5mm RoHS Compliant: Yes

CAP, 1500PF, 250VAC, MLCC, 1825; Capacitance:1500pF; Voltage(DC):-; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 70AH2234
Product Name Cap, 1500Pf, 250Vac, Mlcc, 1825; Capacitance Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details