CAP, 1800PF, 250VAC, MLCC, 1812; Capacitance:1800pF; Voltage(DC):-; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:4.58mm RoHS Compliant: Yes
CAP, 1800PF, 250VAC, MLCC, 1812; Capacitance:1800pF; Voltage(DC):-; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:4.58mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70AH1956 |
| Product Name | Cap, 1800Pf, 250Vac, Mlcc, 1812; Capacitance Kemet |
| Capacitance Type | Fixed |