KEMET Electronics Corporation Ceramic Capacitors CAN12X223KARACTU

Description
0.022µF ±10% 250VAC Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 250VAC Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-20609-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-20609-2-ND
Ceramic Capacitors 399-20609-2-ND
0.022µF ±10% 250VAC Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 250VAC Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-20609-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-20609-1-ND
Ceramic Capacitors 399-20609-1-ND
0.022µF ±10% 250VAC Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 250VAC Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-20609-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-20609-6-ND
Ceramic Capacitors 399-20609-6-ND
0.022µF ±10% 250VAC Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 250VAC Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.022Uf, 250Vac, Mlcc, 1206; Capacitance Kemet - 99AC7483 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 250Vac, Mlcc, 1206; Capacitance Kemet
99AC7483
Cap, 0.022Uf, 250Vac, Mlcc, 1206; Capacitance Kemet 99AC7483
CAP, 0.022UF, 250VAC, MLCC, 1206; Capacitance:22000pF; Voltage(DC):-; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CAN Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.022UF, 250VAC, MLCC, 1206; Capacitance:22000pF; Voltage(DC):-; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CAN Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Uf, 250Vac, Mlcc, 1206; Capacitance Kemet - 99AC7482 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 250Vac, Mlcc, 1206; Capacitance Kemet
99AC7482
Cap, 0.022Uf, 250Vac, Mlcc, 1206; Capacitance Kemet 99AC7482
CAP, 0.022UF, 250VAC, MLCC, 1206; Capacitance:22000pF; Voltage(DC):-; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CAN Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.022UF, 250VAC, MLCC, 1206; Capacitance:22000pF; Voltage(DC):-; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CAN Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-20609-2-ND 399-20609-6-ND 99AC7483
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.022Uf, 250Vac, Mlcc, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M30R473M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers