KEMET Electronics Corporation Cap, 2400Pf, 250Vac, Mlcc, 0805; Capacitance Kemet CAN08C242MAGACTU

Description
CAP, 2400PF, 250VAC, MLCC, 0805; Capacitance:2400pF; Voltage(DC):-; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAP, 2400PF, 250VAC, MLCC, 0805; Capacitance:2400pF; Voltage(DC):-; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2400Pf, 250Vac, Mlcc, 0805; Capacitance Kemet - 70AH1035 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2400Pf, 250Vac, Mlcc, 0805; Capacitance Kemet
70AH1035
Cap, 2400Pf, 250Vac, Mlcc, 0805; Capacitance Kemet 70AH1035
CAP, 2400PF, 250VAC, MLCC, 0805; Capacitance:2400pF; Voltage(DC):-; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 2400PF, 250VAC, MLCC, 0805; Capacitance:2400pF; Voltage(DC):-; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2400Pf, 250Vac, Mlcc, 0805; Capacitance Kemet - 70AH1036 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2400Pf, 250Vac, Mlcc, 0805; Capacitance Kemet
70AH1036
Cap, 2400Pf, 250Vac, Mlcc, 0805; Capacitance Kemet 70AH1036
CAP, 2400PF, 250VAC, MLCC, 0805; Capacitance:2400pF; Voltage(DC):-; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 2400PF, 250VAC, MLCC, 0805; Capacitance:2400pF; Voltage(DC):-; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 70AH1035
Product Name Cap, 2400Pf, 250Vac, Mlcc, 0805; Capacitance Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers