CAP ARRAY, 390PF, 4 ELEMENT, 50V, 0612 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CA064X391J5GACTUTR-ND | 34AH0394 |
| Product Name | Capacitor Networks, Arrays | Cap Array, 390Pf, 4 Element, 50V, 0612 Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 3.90E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | |
| Lead Style | Surface Mount (SMT) |