KEMET Electronics Corporation Capacitor Networks, Arrays CA064C153K5RACTU

Description
0.015µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.015µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 399-CA064C153K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
399-CA064C153K5RACTUTR-ND
Capacitor Networks, Arrays 399-CA064C153K5RACTUTR-ND
0.015µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

0.015µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-CA064C153K5RACTUTR-ND
Product Name Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - M39014/011575 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers