Yageo USA Capacitor Networks, Arrays CA0612ZRY5V8BB683

Description
0.068µF Isolated Capacitor 4 Array 25V Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.068µF Isolated Capacitor 4 Array 25V Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 13-CA0612ZRY5V8BB683TR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0612ZRY5V8BB683TR-ND
Capacitor Networks, Arrays 13-CA0612ZRY5V8BB683TR-ND
0.068µF Isolated Capacitor 4 Array 25V Y5V (F) 1206 (3216 Metric)

0.068µF Isolated Capacitor 4 Array 25V Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - CA0612ZRY5V8BB683 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
CA0612ZRY5V8BB683
Capacitors - Capacitor Networks, Arrays CA0612ZRY5V8BB683
CAP ARRAY 0.068UF 25V Y5V 0612

CAP ARRAY 0.068UF 25V Y5V 0612

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13-CA0612ZRY5V8BB683TR-ND CA0612ZRY5V8BB683
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0680 microF 0.0680 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4108-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details