Yageo USA C-Array MLCC CA0612MRX7R9BB332

Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs

Suppliers

Company
Product
Description
Supplier Links
C-Array MLCC - CA0612MRX7R9BB332 - Yageo USA
Milpitas, CA, United States
C-Array MLCC
CA0612MRX7R9BB332
C-Array MLCC CA0612MRX7R9BB332
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs

General Features


Less than 50% board space of an equivalent discrete component
0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array
Increased throughout, by time saved in mounting
Applications
RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/Earphone, Remote Control, Security System
Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices
Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN
DC-DC converter such as DSC, LCD TV, game console, portable VCRs

Supplier's Site
Capacitors - Capacitor Networks, Arrays - CA0612MRX7R9BB332 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
CA0612MRX7R9BB332
Capacitors - Capacitor Networks, Arrays CA0612MRX7R9BB332
CAP ARRAY 3300PF 50V X7R 0612

CAP ARRAY 3300PF 50V X7R 0612

Supplier's Site

Technical Specifications

  Yageo USA Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CA0612MRX7R9BB332 CA0612MRX7R9BB332
Product Name C-Array MLCC Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Technology Multilayer Single-Layer
Capacitance Range 3300 microF 0.0033 microF
Capacitance Tolerance 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details