CAP ARRAY 10020PF 16V X7R 0612
CAP ARRAY 10020PF 16V X7R 0612
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CA0612MRX7R7BB103 | CA0612MRX7R7BB103 |
| Product Name | Capacitors - Capacitor Networks, Arrays | Capacitor Networks, Arrays |
| Technology | Single-Layer | |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic |
| Capacitance Range | 0.0100 microF | 0.0100 microF |