Yageo USA C-Array MLCC CA0612KRX7R8BB473

Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Request a Quote Datasheet
Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Array MLCC - CA0612KRX7R8BB473 - Yageo USA
Milpitas, CA, United States
C-Array MLCC
CA0612KRX7R8BB473
C-Array MLCC CA0612KRX7R8BB473
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs

General Features


Less than 50% board space of an equivalent discrete component
0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array
Increased throughout, by time saved in mounting
Applications
RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/Earphone, Remote Control, Security System
Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices
Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN
DC-DC converter such as DSC, LCD TV, game console, portable VCRs

Supplier's Site
Singapore, Singapore
SMD Isolated 47nF 25V Capacitor
57-CA0612KRX7R8BB473
SMD Isolated 47nF 25V Capacitor 57-CA0612KRX7R8BB473
Ceramic Capacitor Array 47nF 25V X7R 10% 0612 SMD 4-Cap Isolated Product overview: CA0612KRX7R8BB473 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 47nF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Isolated, 47nF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CA0612KRX7R8BB473 can be used for catalog matching and distributor lookup.

Ceramic Capacitor Array 47nF 25V X7R 10% 0612 SMD 4-Cap Isolated Product overview: CA0612KRX7R8BB473 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 47nF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Isolated, 47nF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CA0612KRX7R8BB473 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP ARRAY 4CH 0.047UF 25V 1206 0.047¦F 25V Ceramic 4 Isolated X7R ¦10% Surface Mount - CA0612KRX7R8BB473 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP ARRAY 4CH 0.047UF 25V 1206 0.047¦F 25V Ceramic 4 Isolated X7R ¦10% Surface Mount
CA0612KRX7R8BB473
CAP ARRAY 4CH 0.047UF 25V 1206 0.047¦F 25V Ceramic 4 Isolated X7R ¦10% Surface Mount CA0612KRX7R8BB473
CAP ARRAY 4CH 0.047UF 25V 1206 0.047¦F 25V Ceramic 4 Isolated X7R ¦10% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)

CAP ARRAY 4CH 0.047UF 25V 1206 0.047¦F 25V Ceramic 4 Isolated X7R ¦10% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)

Supplier's Site
Capacitor Networks, Arrays - 311-2072-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
311-2072-1-ND
Capacitor Networks, Arrays 311-2072-1-ND
0.047µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

0.047µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 311-2072-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
311-2072-6-ND
Capacitor Networks, Arrays 311-2072-6-ND
0.047µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

0.047µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 311-2072-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
311-2072-2-ND
Capacitor Networks, Arrays 311-2072-2-ND
0.047µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

0.047µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - 1050984-CA0612KRX7R8BB473 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1050984-CA0612KRX7R8BB473
Capacitors - Capacitor Networks, Arrays 1050984-CA0612KRX7R8BB473
Win Source Part Number: 1050984-CA0612KRX7R8 BB473 Category: Capacitors>Capacitor Networks, Arrays Series: CA Package: Tape & Reel Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 0.047µF Tolerance: ±10% Voltage - Rated: 25 V Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Package / Case: 1206 (3216 Metric) Supplier Device Package: 0612 (1632 Metric) Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): C062T473K1X5CR; W3A45C473KAT2A; W3A45C473K4T2A; W3A43C473KAT2A; C1632C473K4RACTU; CKCA43X7R1E473M100AA ; CKCL22X7R1H473M085AK ; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: YAGEO Other Names: 311-2072-6,311-2072- 2,311-2072-1,CA0612K RX7R8BB473-ND

Win Source Part Number: 1050984-CA0612KRX7R8BB473
Category: Capacitors>Capacitor Networks, Arrays
Series: CA
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 0.047µF
Tolerance: ±10%
Voltage - Rated: 25 V
Temperature Coefficient: X7R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 0612 (1632 Metric)
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): C062T473K1X5CR; W3A45C473KAT2A; W3A45C473K4T2A; W3A43C473KAT2A; C1632C473K4RACTU; CKCA43X7R1E473M100AA; CKCL22X7R1H473M085AK;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: YAGEO
Other Names: 311-2072-6,311-2072-2,311-2072-1,CA0612KRX7R8BB473-ND

Buy Now Datasheet
Capacitor Array, C-Array, 0.047 F, 10%, 4, 25 V, 0612 [1632 Metric], Smd Rohs Compliant Yageo - 68C2940 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, C-Array, 0.047 F, 10%, 4, 25 V, 0612 [1632 Metric], Smd Rohs Compliant Yageo
68C2940
Capacitor Array, C-Array, 0.047 F, 10%, 4, 25 V, 0612 [1632 Metric], Smd Rohs Compliant Yageo 68C2940
Capacitor Array, C-Array, 0.047 - F, - 10%, 4, 25 V, 0612 [1632 Metric], SMD RoHS Compliant: Yes

Capacitor Array, C-Array, 0.047 - F, - 10%, 4, 25 V, 0612 [1632 Metric], SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Networks, Arrays - CA0612KRX7R8BB473 - ODG (Origin Data Global)
Shenzhen, China
Capacitor Networks, Arrays
CA0612KRX7R8BB473
Capacitor Networks, Arrays CA0612KRX7R8BB473
CAP ARRAY 0.047UF 25V X7R 0612

CAP ARRAY 0.047UF 25V X7R 0612

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - CA0612KRX7R8BB473 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CA0612KRX7R8BB473
Capacitors - Capacitor Networks, Arrays CA0612KRX7R8BB473
CAP ARRAY 0.047UF 25V X7R 0612

CAP ARRAY 0.047UF 25V X7R 0612

Supplier's Site

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CA0612KRX7R8BB473 57-CA0612KRX7R8BB473 CA0612KRX7R8BB473 311-2072-1-ND 311-2072-6-ND 1050984-CA0612KRX7R8BB473 68C2940 CA0612KRX7R8BB473 CA0612KRX7R8BB473
Product Name C-Array MLCC SMD Isolated 47nF 25V Capacitor CAP ARRAY 4CH 0.047UF 25V 1206 0.047¦F 25V Ceramic 4 Isolated X7R ¦10% Surface Mount Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, C-Array, 0.047 F, 10%, 4, 25 V, 0612 [1632 Metric], Smd Rohs Compliant Yageo Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Technology Multilayer Film Capacitors Single-Layer
Capacitance Range 47000 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M20R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers