Yageo USA Capacitors - Capacitor Networks, Arrays CA0612KRX7R8BB104

Description
Win Source Part Number: 1050983-CA0612KRX7R8 BB104 Category: Capacitors>Capacitor Networks, Arrays Series: CA Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 0.1µF Tolerance: ±10% Voltage - Rated: 25 V Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Package / Case: 1206 (3216 Metric) Supplier Device Package: 0612 (1632 Metric) Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: YAGEO Other Names: 13-CA0612KRX7R8BB104 TR
Request a Quote Datasheet
Description
Win Source Part Number: 1050983-CA0612KRX7R8 BB104 Category: Capacitors>Capacitor Networks, Arrays Series: CA Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 0.1µF Tolerance: ±10% Voltage - Rated: 25 V Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Package / Case: 1206 (3216 Metric) Supplier Device Package: 0612 (1632 Metric) Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: YAGEO Other Names: 13-CA0612KRX7R8BB104 TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Capacitor Networks, Arrays - 1050983-CA0612KRX7R8BB104 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1050983-CA0612KRX7R8BB104
Capacitors - Capacitor Networks, Arrays 1050983-CA0612KRX7R8BB104
Win Source Part Number: 1050983-CA0612KRX7R8 BB104 Category: Capacitors>Capacitor Networks, Arrays Series: CA Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 0.1µF Tolerance: ±10% Voltage - Rated: 25 V Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Package / Case: 1206 (3216 Metric) Supplier Device Package: 0612 (1632 Metric) Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: YAGEO Other Names: 13-CA0612KRX7R8BB104 TR

Win Source Part Number: 1050983-CA0612KRX7R8BB104
Category: Capacitors>Capacitor Networks, Arrays
Series: CA
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 0.1µF
Tolerance: ±10%
Voltage - Rated: 25 V
Temperature Coefficient: X7R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 0612 (1632 Metric)
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: YAGEO
Other Names: 13-CA0612KRX7R8BB104TR

Buy Now Datasheet
Singapore, Singapore
0.1UF 25V Capacitor
57-CA0612KRX7R8BB104
0.1UF 25V Capacitor 57-CA0612KRX7R8BB104
CAP ARRAY 0.1UF 25V X7R 0612 Product overview: CA0612KRX7R8BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CA0612KRX7R8BB104 can be used for catalog matching and distributor lookup.

CAP ARRAY 0.1UF 25V X7R 0612 Product overview: CA0612KRX7R8BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CA0612KRX7R8BB104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - 13-CA0612KRX7R8BB104TR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0612KRX7R8BB104TR-ND
Capacitor Networks, Arrays 13-CA0612KRX7R8BB104TR-ND
0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 13-CA0612KRX7R8BB104CT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0612KRX7R8BB104CT-ND
Capacitor Networks, Arrays 13-CA0612KRX7R8BB104CT-ND
CAP ARRAY 0.1UF 25V X7R 0612

CAP ARRAY 0.1UF 25V X7R 0612

Buy Now Datasheet
Capacitor Networks, Arrays - 13-CA0612KRX7R8BB104DKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0612KRX7R8BB104DKR-ND
Capacitor Networks, Arrays 13-CA0612KRX7R8BB104DKR-ND
CAP ARRAY 0.1UF 25V X7R 0612

CAP ARRAY 0.1UF 25V X7R 0612

Buy Now Datasheet
Cap, Array, 0.1Uf, 25V, 0612; Capacitance Yageo - 33AK5499 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Array, 0.1Uf, 25V, 0612; Capacitance Yageo
33AK5499
Cap, Array, 0.1Uf, 25V, 0612; Capacitance Yageo 33AK5499
CAP, ARRAY, 0.1UF, 25V, 0612; Capacitance:0.1µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacito rs; Capacitor Terminals:SMD; Capacitance Tolerance:± 10%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, ARRAY, 0.1UF, 25V, 0612; Capacitance:0.1µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacitors; Capacitor Terminals:SMD; Capacitance Tolerance:± 10%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Array, 0.1Uf, 25V, 0612; Capacitance Yageo - 33AK5500 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Array, 0.1Uf, 25V, 0612; Capacitance Yageo
33AK5500
Cap, Array, 0.1Uf, 25V, 0612; Capacitance Yageo 33AK5500
CAP, ARRAY, 0.1UF, 25V, 0612; Capacitance:0.1µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacito rs; Capacitor Terminals:SMD; Capacitance Tolerance:± 10%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, ARRAY, 0.1UF, 25V, 0612; Capacitance:0.1µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacitors; Capacitor Terminals:SMD; Capacitance Tolerance:± 10%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Networks, Arrays - CA0612KRX7R8BB104 - ODG (Origin Data Global)
Shenzhen, China
Capacitor Networks, Arrays
CA0612KRX7R8BB104
Capacitor Networks, Arrays CA0612KRX7R8BB104
CAP ARRAY 0.1UF 25V X7R 0612

CAP ARRAY 0.1UF 25V X7R 0612

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - CA0612KRX7R8BB104 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CA0612KRX7R8BB104
Capacitors - Capacitor Networks, Arrays CA0612KRX7R8BB104
CAP ARRAY 0.1UF 25V X7R 0612

CAP ARRAY 0.1UF 25V X7R 0612

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1050983-CA0612KRX7R8BB104 57-CA0612KRX7R8BB104 13-CA0612KRX7R8BB104TR-ND 13-CA0612KRX7R8BB104DKR-ND 33AK5499 CA0612KRX7R8BB104 CA0612KRX7R8BB104
Product Name Capacitors - Capacitor Networks, Arrays 0.1UF 25V Capacitor Capacitor Networks, Arrays Capacitor Networks, Arrays Cap, Array, 0.1Uf, 25V, 0612; Capacitance Yageo Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 1206 (3216 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - P10R473K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers