Yageo USA C-Array MLCC CA0612KRNPO9BN330

Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Request a Quote Datasheet
Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Array MLCC - CA0612KRNPO9BN330 - Yageo USA
Milpitas, CA, United States
C-Array MLCC
CA0612KRNPO9BN330
C-Array MLCC CA0612KRNPO9BN330
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs

General Features


Less than 50% board space of an equivalent discrete component
0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array
Increased throughout, by time saved in mounting
Applications
RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/Earphone, Remote Control, Security System
Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices
Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN
DC-DC converter such as DSC, LCD TV, game console, portable VCRs

Supplier's Site
Capacitor Networks, Arrays - 13-CA0612KRNPO9BN330TR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0612KRNPO9BN330TR-ND
Capacitor Networks, Arrays 13-CA0612KRNPO9BN330TR-ND
33pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

33pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 13-CA0612KRNPO9BN330DKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0612KRNPO9BN330DKR-ND
Capacitor Networks, Arrays 13-CA0612KRNPO9BN330DKR-ND
CAP ARRAY 33PF 50V NPO 0612

CAP ARRAY 33PF 50V NPO 0612

Buy Now Datasheet
Capacitor Networks, Arrays - 13-CA0612KRNPO9BN330CT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0612KRNPO9BN330CT-ND
Capacitor Networks, Arrays 13-CA0612KRNPO9BN330CT-ND
CAP ARRAY 33PF 50V NPO 0612

CAP ARRAY 33PF 50V NPO 0612

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - 1360639-CA0612KRNPO9BN330 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1360639-CA0612KRNPO9BN330
Capacitors - Capacitor Networks, Arrays 1360639-CA0612KRNPO9BN330
Win Source Part Number: 1360639-CA0612KRNPO9 BN330 Category: Capacitors - Capacitor Networks, Arrays Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CA Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Supplier Device Package: 0612 (1632 Metric) Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 33pF Tolerance: ±10% Voltage - Rated: 50 V Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4

Win Source Part Number: 1360639-CA0612KRNPO9BN330
Category: Capacitors - Capacitor Networks, Arrays
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: CA
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 0612 (1632 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 33pF
Tolerance: ±10%
Voltage - Rated: 50 V
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4

Buy Now Datasheet
Singapore, Singapore
33pF 50V Capacitor
57-CA0612KRNPO9BN330
33pF 50V Capacitor 57-CA0612KRNPO9BN330
Capacitor Arrays & Networks 33pF 50V NPO 10% Product overview: CA0612KRNPO9BN330 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CA0612KRNPO9BN330 can be used for catalog matching and distributor lookup.

Capacitor Arrays & Networks 33pF 50V NPO 10% Product overview: CA0612KRNPO9BN330 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CA0612KRNPO9BN330 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Array, 33Pf, C0G/np0, 50Vdc, 0612 Rohs Compliant Yageo - 25AK0275 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array, 33Pf, C0G/np0, 50Vdc, 0612 Rohs Compliant Yageo
25AK0275
Cap Array, 33Pf, C0G/np0, 50Vdc, 0612 Rohs Compliant Yageo 25AK0275
CAP ARRAY, 33PF, C0G/NP0, 50VDC, 0612 ROHS COMPLIANT: YES

CAP ARRAY, 33PF, C0G/NP0, 50VDC, 0612 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Capacitor Networks, Arrays - CA0612KRNPO9BN330 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CA0612KRNPO9BN330
Capacitors - Capacitor Networks, Arrays CA0612KRNPO9BN330
CAP ARRAY 33PF 50V NPO 0612

CAP ARRAY 33PF 50V NPO 0612

Supplier's Site

Technical Specifications

  Yageo USA DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CA0612KRNPO9BN330 13-CA0612KRNPO9BN330TR-ND 13-CA0612KRNPO9BN330DKR-ND 1360639-CA0612KRNPO9BN330 57-CA0612KRNPO9BN330 25AK0275 CA0612KRNPO9BN330
Product Name C-Array MLCC Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays 33pF 50V Capacitor Cap Array, 33Pf, C0G/np0, 50Vdc, 0612 Rohs Compliant Yageo Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Capacitance Range 33 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-3864-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details