Yageo USA C-Array MLCC CA0612KRNPO9BN101

Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Request a Quote Datasheet
Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Array MLCC - CA0612KRNPO9BN101 - Yageo USA
Milpitas, CA, United States
C-Array MLCC
CA0612KRNPO9BN101
C-Array MLCC CA0612KRNPO9BN101
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs

General Features


Less than 50% board space of an equivalent discrete component
0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array
Increased throughout, by time saved in mounting
Applications
RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/Earphone, Remote Control, Security System
Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices
Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN
DC-DC converter such as DSC, LCD TV, game console, portable VCRs

Supplier's Site
Capacitor Networks, Arrays - 311-2070-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
311-2070-2-ND
Capacitor Networks, Arrays 311-2070-2-ND
100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 311-2070-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
311-2070-6-ND
Capacitor Networks, Arrays 311-2070-6-ND
100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 311-2070-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
311-2070-1-ND
Capacitor Networks, Arrays 311-2070-1-ND
100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD Isolated 100pF 50V Capacitor
57-CA0612KRNPO9BN101
SMD Isolated 100pF 50V Capacitor 57-CA0612KRNPO9BN101
Ceramic Capacitor Array 100pF 50V C0G 10% 0612 SMD 4-Cap Isolated Product overview: CA0612KRNPO9BN101 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Isolated, 100pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CA0612KRNPO9BN101 can be used for catalog matching and distributor lookup.

Ceramic Capacitor Array 100pF 50V C0G 10% 0612 SMD 4-Cap Isolated Product overview: CA0612KRNPO9BN101 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Isolated, 100pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CA0612KRNPO9BN101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - CA0612KRNPO9BN101 - 865715-CA0612KRNPO9BN101 - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - CA0612KRNPO9BN101
865715-CA0612KRNPO9BN101
Capacitor Networks, Arrays - CA0612KRNPO9BN101 865715-CA0612KRNPO9BN101
Manufacturer: Yageo Win Source Part Number: 865715-CA0612KRNPO9B N101 Series: CA Features: 100pF Isolated Capacitor 4 Array 50 V C0G, NP0 0612 (1632 Metric) Package: Reel - TR Package: 0612 (1632 Metric) Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CA0612KRNPO9BN101-ND , 311-2070-6, CA0612KRNP09BN101-ND , 311-2070-1, CA0612KRNP09BN101, 311-2070-2

Manufacturer: Yageo
Win Source Part Number: 865715-CA0612KRNPO9BN101
Series: CA
Features: 100pF Isolated Capacitor 4 Array 50 V C0G, NP0 0612 (1632 Metric)
Package: Reel - TR
Package: 0612 (1632 Metric)
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CA0612KRNPO9BN101-ND, 311-2070-6, CA0612KRNP09BN101-ND, 311-2070-1, CA0612KRNP09BN101, 311-2070-2

Buy Now Datasheet
Capacitor Networks, Arrays - CA0612KRNPO9BN101 - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
CA0612KRNPO9BN101
Capacitor Networks, Arrays CA0612KRNPO9BN101
CAP ARRAY 100PF 50V NP0 0612

CAP ARRAY 100PF 50V NP0 0612

Supplier's Site Datasheet
Capacitor Array, 100Pf, 50V, 0612 Rohs Compliant Yageo - 50AJ0716 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 100Pf, 50V, 0612 Rohs Compliant Yageo
50AJ0716
Capacitor Array, 100Pf, 50V, 0612 Rohs Compliant Yageo 50AJ0716
CAPACITOR ARRAY, 100PF, 50V, 0612 ROHS COMPLIANT: YES

CAPACITOR ARRAY, 100PF, 50V, 0612 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Capacitor Networks, Arrays - CA0612KRNPO9BN101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CA0612KRNPO9BN101
Capacitors - Capacitor Networks, Arrays CA0612KRNPO9BN101
CAP ARRAY 100PF 50V NP0 0612

CAP ARRAY 100PF 50V NP0 0612

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Capacitor Networks, Arrays
CA0612KRNPO9BN101
Capacitors >> Capacitor Networks, Arrays CA0612KRNPO9BN101
100pF Isolated NP0 ±10% 50V 0612 Capacitor Networks, Arrays ROHS

100pF Isolated NP0 ±10% 50V 0612 Capacitor Networks, Arrays ROHS

Supplier's Site Datasheet
Capacitor Networks, Arrays - CA0612KRNPO9BN101 - ODG (Origin Data Global)
Shenzhen, China
Capacitor Networks, Arrays
CA0612KRNPO9BN101
Capacitor Networks, Arrays CA0612KRNPO9BN101
CAP ARRAY 100PF 50V NP0 0612

CAP ARRAY 100PF 50V NP0 0612

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CA0612KRNPO9BN101 311-2070-2-ND 311-2070-6-ND 57-CA0612KRNPO9BN101 865715-CA0612KRNPO9BN101 CA0612KRNPO9BN101 50AJ0716 CA0612KRNPO9BN101 CA0612KRNPO9BN101 CA0612KRNPO9BN101
Product Name C-Array MLCC Capacitor Networks, Arrays Capacitor Networks, Arrays SMD Isolated 100pF 50V Capacitor Capacitor Networks, Arrays - CA0612KRNPO9BN101 Capacitor Networks, Arrays Capacitor Array, 100Pf, 50V, 0612 Rohs Compliant Yageo Capacitors - Capacitor Networks, Arrays Capacitors >> Capacitor Networks, Arrays Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Technology Multilayer Single-Layer Film Capacitors
Capacitance Range 100 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Polymer - 108UVR004MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details