Yageo USA Capacitor Networks, Arrays CA0508MRX7R7BB104

Description
0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote
Description
0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap, Array, 0.1µF, 16V, 0508 from Yageo is a surface-mount ceramic multilayer capacitor designed for high-density applications. It features a capacitance of 0.1µF with a voltage rating of 16V and is packaged in a 0508 (4 x 0402) size. This component is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The capacitor array consists of four capacitors, providing a compact solution that occupies less than 50% of the board space compared to equivalent discrete components. The nickel-barrier end terminations ensure reliable performance, and the product is supplied in tape on reel for efficient handling during assembly. This capacitor is ideal for professional electronics and high-density consumer electronics applications.

Datasheet Summary
Powered by GS/AI

The Cap, Array, 0.1µF, 16V, 0508 from Yageo is a surface-mount ceramic multilayer capacitor designed for high-density applications. It features a capacitance of 0.1µF with a voltage rating of 16V and is packaged in a 0508 (4 x 0402) size. This component is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The capacitor array consists of four capacitors, providing a compact solution that occupies less than 50% of the board space compared to equivalent discrete components. The nickel-barrier end terminations ensure reliable performance, and the product is supplied in tape on reel for efficient handling during assembly. This capacitor is ideal for professional electronics and high-density consumer electronics applications.

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 13-CA0508MRX7R7BB104TR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0508MRX7R7BB104TR-ND
Capacitor Networks, Arrays 13-CA0508MRX7R7BB104TR-ND
0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 13-CA0508MRX7R7BB104CT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0508MRX7R7BB104CT-ND
Capacitor Networks, Arrays 13-CA0508MRX7R7BB104CT-ND
CAP ARRAY 0.1UF 16V X7R 0508

CAP ARRAY 0.1UF 16V X7R 0508

Buy Now Datasheet
Capacitor Networks, Arrays - 13-CA0508MRX7R7BB104DKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0508MRX7R7BB104DKR-ND
Capacitor Networks, Arrays 13-CA0508MRX7R7BB104DKR-ND
CAP ARRAY 0.1UF 16V X7R 0508

CAP ARRAY 0.1UF 16V X7R 0508

Buy Now Datasheet
Cap, Array, 0.1Uf, 16V, 0508; Capacitance Yageo - 33AK5474 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Array, 0.1Uf, 16V, 0508; Capacitance Yageo
33AK5474
Cap, Array, 0.1Uf, 16V, 0508; Capacitance Yageo 33AK5474
CAP, ARRAY, 0.1UF, 16V, 0508; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacito rs; Capacitor Terminals:SMD; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, ARRAY, 0.1UF, 16V, 0508; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacitors; Capacitor Terminals:SMD; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Array, 0.1Uf, 16V, 0508; Capacitance Yageo - 33AK5473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Array, 0.1Uf, 16V, 0508; Capacitance Yageo
33AK5473
Cap, Array, 0.1Uf, 16V, 0508; Capacitance Yageo 33AK5473
CAP, ARRAY, 0.1UF, 16V, 0508; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacito rs; Capacitor Terminals:SMD; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, ARRAY, 0.1UF, 16V, 0508; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacitors; Capacitor Terminals:SMD; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - CA0508MRX7R7BB104 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
CA0508MRX7R7BB104
Capacitors - Capacitor Networks, Arrays CA0508MRX7R7BB104
CAP ARRAY 0.1UF 16V X7R 0508

CAP ARRAY 0.1UF 16V X7R 0508

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CA0508MRX7R7BB104TR-ND 13-CA0508MRX7R7BB104DKR-ND 33AK5474 CA0508MRX7R7BB104
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays Cap, Array, 0.1Uf, 16V, 0508; Capacitance Yageo Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers