Yageo USA C-Array MLCC CA0508KRNPO9BN560

Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Request a Quote
Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap, Array, 56pF, 50V, 0508 is a surface-mount ceramic multilayer capacitor designed for high-density applications. It features a capacitance of 56pF with a voltage rating of 50V and is packaged in a 0508 (4 x 0402) size. The capacitor is compliant with RoHS and is halogen-free, making it suitable for environmentally conscious designs. It is supplied in tape on reel for efficient handling and mounting. The construction includes a ceramic dielectric with interleaved metal electrodes, providing high capacitance per unit volume. This product is ideal for professional electronics and high-density consumer electronics applications.

Datasheet Summary
Powered by GS/AI

The Cap, Array, 56pF, 50V, 0508 is a surface-mount ceramic multilayer capacitor designed for high-density applications. It features a capacitance of 56pF with a voltage rating of 50V and is packaged in a 0508 (4 x 0402) size. The capacitor is compliant with RoHS and is halogen-free, making it suitable for environmentally conscious designs. It is supplied in tape on reel for efficient handling and mounting. The construction includes a ceramic dielectric with interleaved metal electrodes, providing high capacitance per unit volume. This product is ideal for professional electronics and high-density consumer electronics applications.

Suppliers

Company
Product
Description
Supplier Links
C-Array MLCC - CA0508KRNPO9BN560 - Yageo USA
Milpitas, CA, United States
C-Array MLCC
CA0508KRNPO9BN560
C-Array MLCC CA0508KRNPO9BN560
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs

General Features


Less than 50% board space of an equivalent discrete component
0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array
Increased throughout, by time saved in mounting
Applications
RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/Earphone, Remote Control, Security System
Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices
Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN
DC-DC converter such as DSC, LCD TV, game console, portable VCRs

Supplier's Site
Capacitor Networks, Arrays - 13-CA0508KRNPO9BN560TR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0508KRNPO9BN560TR-ND
Capacitor Networks, Arrays 13-CA0508KRNPO9BN560TR-ND
56pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

56pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 13-CA0508KRNPO9BN560CT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0508KRNPO9BN560CT-ND
Capacitor Networks, Arrays 13-CA0508KRNPO9BN560CT-ND
CAP ARRAY 56PF 50V C0G/NP0 0508

CAP ARRAY 56PF 50V C0G/NP0 0508

Buy Now Datasheet
Capacitor Networks, Arrays - 13-CA0508KRNPO9BN560DKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0508KRNPO9BN560DKR-ND
Capacitor Networks, Arrays 13-CA0508KRNPO9BN560DKR-ND
CAP ARRAY 56PF 50V C0G/NP0 0508

CAP ARRAY 56PF 50V C0G/NP0 0508

Buy Now Datasheet
Capacitor Networks, Arrays - CA0508KRNPO9BN560 - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
CA0508KRNPO9BN560
Capacitor Networks, Arrays CA0508KRNPO9BN560
CAP ARRAY 56PF 50V C0G/NP0 0508

CAP ARRAY 56PF 50V C0G/NP0 0508

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - CA0508KRNPO9BN560 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
CA0508KRNPO9BN560
Capacitors - Capacitor Networks, Arrays CA0508KRNPO9BN560
CAP ARRAY 56PF 50V C0G/NP0 0508

CAP ARRAY 56PF 50V C0G/NP0 0508

Supplier's Site
Cap, Array, 56Pf, 50V, 0508; Capacitance Yageo - 33AK5466 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Array, 56Pf, 50V, 0508; Capacitance Yageo
33AK5466
Cap, Array, 56Pf, 50V, 0508; Capacitance Yageo 33AK5466
CAP, ARRAY, 56PF, 50V, 0508; Capacitance:56pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:SMD; Capacitance Tolerance:± 10%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, ARRAY, 56PF, 50V, 0508; Capacitance:56pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacitors; Capacitor Terminals:SMD; Capacitance Tolerance:± 10%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Array, 56Pf, 50V, 0508; Capacitance Yageo - 33AK5465 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Array, 56Pf, 50V, 0508; Capacitance Yageo
33AK5465
Cap, Array, 56Pf, 50V, 0508; Capacitance Yageo 33AK5465
CAP, ARRAY, 56PF, 50V, 0508; Capacitance:56pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:SMD; Capacitance Tolerance:± 10%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, ARRAY, 56PF, 50V, 0508; Capacitance:56pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacitors; Capacitor Terminals:SMD; Capacitance Tolerance:± 10%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CA0508KRNPO9BN560 13-CA0508KRNPO9BN560TR-ND 13-CA0508KRNPO9BN560DKR-ND CA0508KRNPO9BN560 CA0508KRNPO9BN560 33AK5466
Product Name C-Array MLCC Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Cap, Array, 56Pf, 50V, 0508; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer Single-Layer
Capacitance Range 56 microF 5.60E-5 microF 5.60E-5 microF 5.60E-5 microF 5.60E-5 microF 5.60E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 157SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers