Yageo USA C-Array MLCC CA0508KRNPO9BN270

Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Request a Quote Datasheet
Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Array MLCC - CA0508KRNPO9BN270 - Yageo USA
Milpitas, CA, United States
C-Array MLCC
CA0508KRNPO9BN270
C-Array MLCC CA0508KRNPO9BN270
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs

General Features


Less than 50% board space of an equivalent discrete component
0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array
Increased throughout, by time saved in mounting
Applications
RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/Earphone, Remote Control, Security System
Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices
Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN
DC-DC converter such as DSC, LCD TV, game console, portable VCRs

Supplier's Site
Capacitor Networks, Arrays - 13-CA0508KRNPO9BN270TR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0508KRNPO9BN270TR-ND
Capacitor Networks, Arrays 13-CA0508KRNPO9BN270TR-ND
27pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

27pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 13-CA0508KRNPO9BN270CT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0508KRNPO9BN270CT-ND
Capacitor Networks, Arrays 13-CA0508KRNPO9BN270CT-ND
CAP ARRAY 27PF 50V C0G/NP0 0508

CAP ARRAY 27PF 50V C0G/NP0 0508

Buy Now Datasheet
Capacitor Networks, Arrays - 13-CA0508KRNPO9BN270DKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0508KRNPO9BN270DKR-ND
Capacitor Networks, Arrays 13-CA0508KRNPO9BN270DKR-ND
CAP ARRAY 27PF 50V C0G/NP0 0508

CAP ARRAY 27PF 50V C0G/NP0 0508

Buy Now Datasheet
Capacitor Networks, Arrays - CA0508KRNPO9BN270 - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
CA0508KRNPO9BN270
Capacitor Networks, Arrays CA0508KRNPO9BN270
CAP ARRAY 27PF 50V C0G/NP0 0508

CAP ARRAY 27PF 50V C0G/NP0 0508

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - CA0508KRNPO9BN270 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
CA0508KRNPO9BN270
Capacitors - Capacitor Networks, Arrays CA0508KRNPO9BN270
CAP ARRAY 27PF 50V C0G/NP0 0508

CAP ARRAY 27PF 50V C0G/NP0 0508

Supplier's Site

Technical Specifications

  Yageo USA DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CA0508KRNPO9BN270 13-CA0508KRNPO9BN270TR-ND 13-CA0508KRNPO9BN270DKR-ND CA0508KRNPO9BN270 CA0508KRNPO9BN270
Product Name C-Array MLCC Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Capacitance Range 27 microF 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details