KEMET Electronics Corporation Film Capacitors C9TS5MD6154AARX

Description
154µF Film Capacitor 415V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
154µF Film Capacitor 415V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-13649-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-13649-ND
Film Capacitors 399-13649-ND
154µF Film Capacitor 415V Polypropylene (PP), Metallized Radial, Can

154µF Film Capacitor 415V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors - C9TS5MD6154AARX - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C9TS5MD6154AARX
Film Capacitors C9TS5MD6154AARX
CAP FILM 154UF 415VAC RADIAL

CAP FILM 154UF 415VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C9TS5MD6154AARX - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C9TS5MD6154AARX
Capacitors - Film Capacitors C9TS5MD6154AARX
CAP FILM 154UF 415VAC RADIAL

CAP FILM 154UF 415VAC RADIAL

Supplier's Site
Cap, Film, Pp, 154Uf, 415Vac, Radial Can; Dielectric Type Kemet - 69AC3868 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 154Uf, 415Vac, Radial Can; Dielectric Type Kemet
69AC3868
Cap, Film, Pp, 154Uf, 415Vac, Radial Can; Dielectric Type Kemet 69AC3868
CAP, FILM, PP, 154UF, 415VAC, RADIAL CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:154µF; Capacitance Tolerance:-5%, +10%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

CAP, FILM, PP, 154UF, 415VAC, RADIAL CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:154µF; Capacitance Tolerance:-5%, +10%; Typical Applications:Three-Phase PFC; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-13649-ND C9TS5MD6154AARX C9TS5MD6154AARX 69AC3868
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, Film, Pp, 154Uf, 415Vac, Radial Can; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Power Factor Correction Power Factor Correction; 3 Phase, Power Factor Correction (PFC)
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 55 C (-13 to 131 F) -25 to 55 C (-13 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers