82pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
CAP CER 82PF 400VAC SL RADIAL
CAP CER 82PF 400VAC SL RADIAL
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C921U820JUSDCAWL40-ND | C921U820JUSDCAWL40 | 87AC3892 | C921U820JUSDCAWL40 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 82.0Pfv Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 400 volts | 400 volts |