2200pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
CAP CER 2200PF 400VAC Y5V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C921U222MVVDAAWL20-ND | C921U222MVVDAAWL20 | 87AC3820 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 2200Pfv Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | ||
| WVDC | 400 volts | 400 volts |