CAP CER 65PF 400VAC SL RADIAL
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | C911U650JVSDCAWL20 |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Through Hole |
| Technology | Film Capacitors |
| Capacitance Type | Fixed |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |