KEMET Electronics Corporation Ceramic Capacitors C911U500JUSDAAWL45

Description
50pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
50pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C911U500JUSDAAWL45-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C911U500JUSDAAWL45-ND
Ceramic Capacitors C911U500JUSDAAWL45-ND
50pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

50pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
50.0Pfv Kemet - 87AC3610 - Newark, An Avnet Company
Chicago, IL, United States
50.0Pfv Kemet
87AC3610
50.0Pfv Kemet 87AC3610
50.0PFV

50.0PFV

Supplier's Site
Capacitors - Ceramic Capacitors - C911U500JUSDAAWL45 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C911U500JUSDAAWL45
Capacitors - Ceramic Capacitors C911U500JUSDAAWL45
CAP CER 50PF 400VAC SL RADIAL

CAP CER 50PF 400VAC SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C911U500JUSDAAWL45-ND 87AC3610 C911U500JUSDAAWL45
Product Name Ceramic Capacitors 50.0Pfv Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers