KEMET Electronics Corporation Ceramic Capacitors C911U500JUSDAAWL35

Description
50pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
50pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C911U500JUSDAAWL35-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C911U500JUSDAAWL35-ND
Ceramic Capacitors C911U500JUSDAAWL35-ND
50pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

50pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - C911U500JUSDAAWL35 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C911U500JUSDAAWL35
Ceramic Capacitors C911U500JUSDAAWL35
CAP CER 50PF 400VAC SL RADIAL

CAP CER 50PF 400VAC SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C911U500JUSDAAWL35-ND C911U500JUSDAAWL35
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - M39014/021312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers