KEMET Electronics Corporation Ceramic Capacitors C907U100JZSDCA7317

Description
10pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
10pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C907U100JZSDCA7317-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C907U100JZSDCA7317-ND
Ceramic Capacitors C907U100JZSDCA7317-ND
10pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc

10pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
10.0Pfv Kemet - 87AC3240 - Newark, An Avnet Company
Chicago, IL, United States
10.0Pfv Kemet
87AC3240
10.0Pfv Kemet 87AC3240
10.0PFV

10.0PFV

Supplier's Site
Capacitors - Ceramic Capacitors - C907U100JZSDCA7317 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C907U100JZSDCA7317
Capacitors - Ceramic Capacitors C907U100JZSDCA7317
CAP CER 10PF 440VAC SL RADIAL

CAP CER 10PF 440VAC SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C907U100JZSDCA7317-ND 87AC3240 C907U100JZSDCA7317
Product Name Ceramic Capacitors 10.0Pfv Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details