KEMET Electronics Corporation Ceramic Capacitors C901U390JUSDAAWL45

Description
39pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
39pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C901U390JUSDAAWL45-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C901U390JUSDAAWL45-ND
Ceramic Capacitors C901U390JUSDAAWL45-ND
39pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

39pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C901U390JUSDAAWL45 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C901U390JUSDAAWL45
Capacitors - Ceramic Capacitors C901U390JUSDAAWL45
CAP CER 39PF 400VAC SL RADIAL

CAP CER 39PF 400VAC SL RADIAL

Supplier's Site
Ceramic Capacitors - C901U390JUSDAAWL45 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C901U390JUSDAAWL45
Ceramic Capacitors C901U390JUSDAAWL45
CAP CER 39PF 400VAC SL RADIAL

CAP CER 39PF 400VAC SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C901U390JUSDAAWL45-ND C901U390JUSDAAWL45 C901U390JUSDAAWL45
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF510K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details